Green Textile Associates, Inc. W-I-227

Description
Structure: Interlock Overall Width: 54 Cuttable Width: 52 Weight per Linear Yard: 16.05
Description
Structure: Interlock Overall Width: 54 Cuttable Width: 52 Weight per Linear Yard: 16.05

Suppliers

Company
Product
Description
Supplier Links
Structure: Interlock Overall Width: 54 Cuttable Width: 52 Weight per Linear Yard: 16.05

Structure: Interlock
Overall Width: 54
Cuttable Width: 52
Weight per Linear Yard: 16.05

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number W-I-227
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details