Green Textile Associates, Inc. W-0011

Description
Structure: Waffle Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 13.4
Description
Structure: Waffle Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 13.4

Suppliers

Company
Product
Description
Supplier Links
Structure: Waffle Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 13.4

Structure: Waffle
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 13.4

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number W-0011
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details