Green Textile Associates, Inc. W-0009

Description
Structure: Waffle Overall Width: 52 Cuttable Width: 50 Weight per Linear Yard: 13
Description
Structure: Waffle Overall Width: 52 Cuttable Width: 50 Weight per Linear Yard: 13

Suppliers

Company
Product
Description
Supplier Links
Structure: Waffle Overall Width: 52 Cuttable Width: 50 Weight per Linear Yard: 13

Structure: Waffle
Overall Width: 52
Cuttable Width: 50
Weight per Linear Yard: 13

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number W-0009
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Fiberglass - ARMATEX® SF 18 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details