Green Textile Associates, Inc. T-9028

Description
Structure: Terry Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 22.57
Description
Structure: Terry Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 22.57

Suppliers

Company
Product
Description
Supplier Links
Structure: Terry Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 22.57

Structure: Terry
Overall Width: 66
Cuttable Width: 64
Weight per Linear Yard: 22.57

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number T-9028
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Commercial Grade Fiberglass Paper - CERMEX® PR1000-C - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details