Green Textile Associates, Inc. T-3535

Description
Structure: Terry Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 18
Description
Structure: Terry Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 18

Suppliers

Company
Product
Description
Supplier Links
Structure: Terry Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 18

Structure: Terry
Overall Width: 60
Cuttable Width: 58
Weight per Linear Yard: 18

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number T-3535
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Braided Silica Textiles - SILTEX® Rope - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details