Green Textile Associates, Inc. T-2525

Description
Structure: Terry Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 18
Description
Structure: Terry Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 18

Suppliers

Company
Product
Description
Supplier Links
Structure: Terry Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 18

Structure: Terry
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 18

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number T-2525
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
Silicone Coated Fiberglass - ARMATEX® SF 34 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details