Green Textile Associates, Inc. SW-P-174

Description
Structure: Pique Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 7.91
Description
Structure: Pique Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 7.91

Suppliers

Company
Product
Description
Supplier Links
Structure: Pique Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 7.91

Structure: Pique
Overall Width: 72
Cuttable Width: 70
Weight per Linear Yard: 7.91

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number SW-P-174
Type Industrial Fabric; Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
View Details