Green Textile Associates, Inc. PS-J-701

Description
Structure: Jersey Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 9.28
Description
Structure: Jersey Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 9.28

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 9.28

Structure: Jersey
Overall Width: 72
Cuttable Width: 70
Weight per Linear Yard: 9.28

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number PS-J-701
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details