Green Textile Associates, Inc. PS-J-3787

Description
Structure: Jersey Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 12.84
Description
Structure: Jersey Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 12.84

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 12.84

Structure: Jersey
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 12.84

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number PS-J-3787
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 45 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details