Green Textile Associates, Inc. PS-9599

Description
Structure: Pique Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 15.07
Description
Structure: Pique Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 15.07

Suppliers

Company
Product
Description
Supplier Links
Structure: Pique Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 15.07

Structure: Pique
Overall Width: 60
Cuttable Width: 58
Weight per Linear Yard: 15.07

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number PS-9599
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details