Green Textile Associates, Inc. PS-4092

Description
Structure: Jacquard Overall Width: 70 Cuttable Width: 68 Weight per Linear Yard: 4.23
Description
Structure: Jacquard Overall Width: 70 Cuttable Width: 68 Weight per Linear Yard: 4.23

Suppliers

Company
Product
Description
Supplier Links
Structure: Jacquard Overall Width: 70 Cuttable Width: 68 Weight per Linear Yard: 4.23

Structure: Jacquard
Overall Width: 70
Cuttable Width: 68
Weight per Linear Yard: 4.23

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number PS-4092
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details