Green Textile Associates, Inc. PP-EJ-1473

Description
Structure: Jacquard Overall Width: 65 Cuttable Width: 63 Weight per Linear Yard: 16389
Description
Structure: Jacquard Overall Width: 65 Cuttable Width: 63 Weight per Linear Yard: 16389

Suppliers

Company
Product
Description
Supplier Links
Structure: Jacquard Overall Width: 65 Cuttable Width: 63 Weight per Linear Yard: 16389

Structure: Jacquard
Overall Width: 65
Cuttable Width: 63
Weight per Linear Yard: 16389

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number PP-EJ-1473
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details