Green Textile Associates, Inc. PP-EJ-1472

Description
Structure: Jacquard Overall Width: 70 Cuttable Width: 68 Weight per Linear Yard: 17.69
Description
Structure: Jacquard Overall Width: 70 Cuttable Width: 68 Weight per Linear Yard: 17.69

Suppliers

Company
Product
Description
Supplier Links
Structure: Jacquard Overall Width: 70 Cuttable Width: 68 Weight per Linear Yard: 17.69

Structure: Jacquard
Overall Width: 70
Cuttable Width: 68
Weight per Linear Yard: 17.69

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number PP-EJ-1472
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 32 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details