Green Textile Associates, Inc. PC-T-1272

Description
Structure: Terry Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 14.25
Description
Structure: Terry Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 14.25

Suppliers

Company
Product
Description
Supplier Links
Structure: Terry Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 14.25

Structure: Terry
Overall Width: 72
Cuttable Width: 70
Weight per Linear Yard: 14.25

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number PC-T-1272
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details