Green Textile Associates, Inc. PC-J-4150

Description
Structure: Jersey Overall Width: 65 Cuttable Width: 63 Weight per Linear Yard: 7.7
Description
Structure: Jersey Overall Width: 65 Cuttable Width: 63 Weight per Linear Yard: 7.7

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 65 Cuttable Width: 63 Weight per Linear Yard: 7.7

Structure: Jersey
Overall Width: 65
Cuttable Width: 63
Weight per Linear Yard: 7.7

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number PC-J-4150
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 90 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details