Green Textile Associates, Inc. P-SR-4601A

Description
Structure: Suede Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 13.01
Description
Structure: Suede Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 13.01

Suppliers

Company
Product
Description
Supplier Links
Structure: Suede Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 13.01

Structure: Suede
Overall Width: 60
Cuttable Width: 58
Weight per Linear Yard: 13.01

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number P-SR-4601A
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details