Green Textile Associates, Inc. P-SR-4142

Description
Structure: Tricot Overall Width: 68 Cuttable Width: 66 Weight per Linear Yard: 17.17
Description
Structure: Tricot Overall Width: 68 Cuttable Width: 66 Weight per Linear Yard: 17.17

Suppliers

Company
Product
Description
Supplier Links
Structure: Tricot Overall Width: 68 Cuttable Width: 66 Weight per Linear Yard: 17.17

Structure: Tricot
Overall Width: 68
Cuttable Width: 66
Weight per Linear Yard: 17.17

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number P-SR-4142
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details