Green Textile Associates, Inc. P-SR-3939

Description
Structure: Tricot Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 4.6
Description
Structure: Tricot Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 4.6

Suppliers

Company
Product
Description
Supplier Links
Structure: Tricot Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 4.6

Structure: Tricot
Overall Width: 64
Cuttable Width: 62
Weight per Linear Yard: 4.6

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number P-SR-3939
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 17 Industrial - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details