Green Textile Associates, Inc. P-SP-4891

Description
Structure: Pique Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 6.76
Description
Structure: Pique Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 6.76

Suppliers

Company
Product
Description
Supplier Links
Structure: Pique Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 6.76

Structure: Pique
Overall Width: 66
Cuttable Width: 64
Weight per Linear Yard: 6.76

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number P-SP-4891
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® BK1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details