Green Textile Associates, Inc. P-SP-1675

Description
Structure: Pique Overall Width: 68 Cuttable Width: 66 Weight per Linear Yard: 11.12
Description
Structure: Pique Overall Width: 68 Cuttable Width: 66 Weight per Linear Yard: 11.12

Suppliers

Company
Product
Description
Supplier Links
Structure: Pique Overall Width: 68 Cuttable Width: 66 Weight per Linear Yard: 11.12

Structure: Pique
Overall Width: 68
Cuttable Width: 66
Weight per Linear Yard: 11.12

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number P-SP-1675
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Woven Aluminized Silica Fabrics - SILTEX® 19 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details