Green Textile Associates, Inc. P-PDR-276

Description
Structure: Ponte Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 15.31
Description
Structure: Ponte Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 15.31

Suppliers

Company
Product
Description
Supplier Links
Structure: Ponte Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 15.31

Structure: Ponte
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 15.31

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number P-PDR-276
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details