Green Textile Associates, Inc. P-MP-4060

Description
Structure: Pique Overall Width: 72 Cuttable Width: 71 Weight per Linear Yard: 3.83
Description
Structure: Pique Overall Width: 72 Cuttable Width: 71 Weight per Linear Yard: 3.83

Suppliers

Company
Product
Description
Supplier Links
Structure: Pique Overall Width: 72 Cuttable Width: 71 Weight per Linear Yard: 3.83

Structure: Pique
Overall Width: 72
Cuttable Width: 71
Weight per Linear Yard: 3.83

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number P-MP-4060
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene Coated Fiberglass - ARMATEX® NF 20 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details