Green Textile Associates, Inc. P-MI-0018

Description
Structure: Interlock Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 12.04
Description
Structure: Interlock Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 12.04

Suppliers

Company
Product
Description
Supplier Links
Structure: Interlock Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 12.04

Structure: Interlock
Overall Width: 64
Cuttable Width: 62
Weight per Linear Yard: 12.04

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number P-MI-0018
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details