Green Textile Associates, Inc. P-M-875

Description
Structure: Mesh Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 6.53
Description
Structure: Mesh Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 6.53

Suppliers

Company
Product
Description
Supplier Links
Structure: Mesh Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 6.53

Structure: Mesh
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 6.53

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number P-M-875
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Nanofiber Composite
View Details
Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details