Green Textile Associates, Inc. P-M-192

Description
Structure: Mesh Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 9.84
Description
Structure: Mesh Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 9.84

Suppliers

Company
Product
Description
Supplier Links
Structure: Mesh Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 9.84

Structure: Mesh
Overall Width: 64
Cuttable Width: 62
Weight per Linear Yard: 9.84

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number P-M-192
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details