Green Textile Associates, Inc. P-I-4020

Description
Structure: Interlock Overall Width: 70 Cuttable Width: 68 Weight per Linear Yard: 8.66
Description
Structure: Interlock Overall Width: 70 Cuttable Width: 68 Weight per Linear Yard: 8.66

Suppliers

Company
Product
Description
Supplier Links
Structure: Interlock Overall Width: 70 Cuttable Width: 68 Weight per Linear Yard: 8.66

Structure: Interlock
Overall Width: 70
Cuttable Width: 68
Weight per Linear Yard: 8.66

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number P-I-4020
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Woven Silica Fabrics - SILTEX® 46-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details