Green Textile Associates, Inc. P-I-4012

Description
Structure: Interlock Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 11.42
Description
Structure: Interlock Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 11.42

Suppliers

Company
Product
Description
Supplier Links
Structure: Interlock Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 11.42

Structure: Interlock
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 11.42

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number P-I-4012
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details