Green Textile Associates, Inc. OS-TH-9955

Description
Structure: Thermal Overall Width: 54 Cuttable Width: 52 Weight per Linear Yard: 8.97
Description
Structure: Thermal Overall Width: 54 Cuttable Width: 52 Weight per Linear Yard: 8.97

Suppliers

Company
Product
Description
Supplier Links
Structure: Thermal Overall Width: 54 Cuttable Width: 52 Weight per Linear Yard: 8.97

Structure: Thermal
Overall Width: 54
Cuttable Width: 52
Weight per Linear Yard: 8.97

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number OS-TH-9955
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass SilverStar -  - Mid-Mountain Materials, Inc.
Specs
Material EGlass; Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details