Green Textile Associates, Inc. OP-V-0067

Description
Structure: Velour Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 17.6
Description
Structure: Velour Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 17.6

Suppliers

Company
Product
Description
Supplier Links
Structure: Velour Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 17.6

Structure: Velour
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 17.6

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number OP-V-0067
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details