Green Textile Associates, Inc. OJS-7065

Description
Structure: Jersey Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 13.1
Description
Structure: Jersey Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 13.1

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 13.1

Structure: Jersey
Overall Width: 64
Cuttable Width: 62
Weight per Linear Yard: 13.1

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number OJS-7065
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Fire Protective Fiberglass Fabrics- Aluminized Silica - ARMATEX® SF2 12-NF - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details