Green Textile Associates, Inc. OJ-3042

Description
Structure: Jersey Overall Width: 65 Cuttable Width: 62 Weight per Linear Yard: 10.3
Description
Structure: Jersey Overall Width: 65 Cuttable Width: 62 Weight per Linear Yard: 10.3

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 65 Cuttable Width: 62 Weight per Linear Yard: 10.3

Structure: Jersey
Overall Width: 65
Cuttable Width: 62
Weight per Linear Yard: 10.3

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number OJ-3042
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details