Green Textile Associates, Inc. OG-V-141

Description
Structure: Velour Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 12.31
Description
Structure: Velour Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 12.31

Suppliers

Company
Product
Description
Supplier Links
Structure: Velour Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 12.31

Structure: Velour
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 12.31

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number OG-V-141
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 36-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details