Green Textile Associates, Inc. OC-WOV-6914

Description
Structure: Dobby Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 14.76
Description
Structure: Dobby Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 14.76

Suppliers

Company
Product
Description
Supplier Links
Structure: Dobby Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 14.76

Structure: Dobby
Overall Width: 60
Cuttable Width: 58
Weight per Linear Yard: 14.76

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number OC-WOV-6914
Textie Product Type Woven
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details