Green Textile Associates, Inc. O-R-9899

Description
Structure: Rib Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 21.36
Description
Structure: Rib Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 21.36

Suppliers

Company
Product
Description
Supplier Links
Structure: Rib Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 21.36

Structure: Rib
Overall Width: 72
Cuttable Width: 70
Weight per Linear Yard: 21.36

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number O-R-9899
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details