Green Textile Associates, Inc. O-J-231

Description
Structure: Jersey Overall Width: 21 Cuttable Width: 21 Weight per Linear Yard: 6.5
Description
Structure: Jersey Overall Width: 21 Cuttable Width: 21 Weight per Linear Yard: 6.5

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 21 Cuttable Width: 21 Weight per Linear Yard: 6.5

Structure: Jersey
Overall Width: 21
Cuttable Width: 21
Weight per Linear Yard: 6.5

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number O-J-231
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene Coated Fiberglass - ARMATEX® NF 10 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details