Green Textile Associates, Inc. O-J-206

Description
Structure: Jersey Overall Width: 21 Cuttable Width: 21 Weight per Linear Yard: 6.4
Description
Structure: Jersey Overall Width: 21 Cuttable Width: 21 Weight per Linear Yard: 6.4

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 21 Cuttable Width: 21 Weight per Linear Yard: 6.4

Structure: Jersey
Overall Width: 21
Cuttable Width: 21
Weight per Linear Yard: 6.4

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number O-J-206
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details