Green Textile Associates, Inc. O-J-2033

Description
Structure: Jersey Overall Width: 20 Cuttable Width: 20 Weight per Linear Yard: 4.91
Description
Structure: Jersey Overall Width: 20 Cuttable Width: 20 Weight per Linear Yard: 4.91

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 20 Cuttable Width: 20 Weight per Linear Yard: 4.91

Structure: Jersey
Overall Width: 20
Cuttable Width: 20
Weight per Linear Yard: 4.91

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number O-J-2033
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 10 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details