Green Textile Associates, Inc. O-FT-277

Description
Structure: French Terry Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 11.93
Description
Structure: French Terry Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 11.93

Suppliers

Company
Product
Description
Supplier Links
Structure: French Terry Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 11.93

Structure: French Terry
Overall Width: 60
Cuttable Width: 58
Weight per Linear Yard: 11.93

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number O-FT-277
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Fire Protective Fiberglass Fabrics- Aluminized Silica - ARMATEX® SF2 12-NF - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details