Green Textile Associates, Inc. N-3241E

Description
Structure: Tricot Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 6.24
Description
Structure: Tricot Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 6.24

Suppliers

Company
Product
Description
Supplier Links
Structure: Tricot Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 6.24

Structure: Tricot
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 6.24

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number N-3241E
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Fiberglass - ARMATEX® SF 60 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details