Green Textile Associates, Inc. LU1.5-P109

Description
Structure: Jacquard Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 9.42
Description
Structure: Jacquard Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 9.42

Suppliers

Company
Product
Description
Supplier Links
Structure: Jacquard Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 9.42

Structure: Jacquard
Overall Width: 60
Cuttable Width: 58
Weight per Linear Yard: 9.42

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number LU1.5-P109
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Woven Silica Fabrics - SILTEX® 70-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details