Green Textile Associates, Inc. L-5-5099

Description
Structure: Pique Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 13.06
Description
Structure: Pique Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 13.06

Suppliers

Company
Product
Description
Supplier Links
Structure: Pique Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 13.06

Structure: Pique
Overall Width: 60
Cuttable Width: 58
Weight per Linear Yard: 13.06

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number L-5-5099
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details