Green Textile Associates, Inc. J-157-L600

Description
Structure: Jersey Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 11.02
Description
Structure: Jersey Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 11.02

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 11.02

Structure: Jersey
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 11.02

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number J-157-L600
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Silicone/Refractory Coated Fabrics and Textiles - ARMATEX® SQ - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details