Green Textile Associates, Inc. J-1033

Description
Structure: Jersey Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 3.25
Description
Structure: Jersey Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 3.25

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 3.25

Structure: Jersey
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 3.25

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number J-1033
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details