Green Textile Associates, Inc. I-550

Description
Structure: Interlock Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 12.04
Description
Structure: Interlock Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 12.04

Suppliers

Company
Product
Description
Supplier Links
Structure: Interlock Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 12.04

Structure: Interlock
Overall Width: 66
Cuttable Width: 64
Weight per Linear Yard: 12.04

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number I-550
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Gasket Insulation - THERMOPAK® - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Applications Aluminium, Welding, and Power Generation Industries
Features Thermal Insulation
Use Temperature 399 to 5000 F (204 to 2760 C)
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details