Green Textile Associates, Inc. CP-V-503

Description
Structure: Velour Overall Width: 93 Cuttable Width: 91 Weight per Linear Yard: 17.87
Description
Structure: Velour Overall Width: 93 Cuttable Width: 91 Weight per Linear Yard: 17.87

Suppliers

Company
Product
Description
Supplier Links
Structure: Velour Overall Width: 93 Cuttable Width: 91 Weight per Linear Yard: 17.87

Structure: Velour
Overall Width: 93
Cuttable Width: 91
Weight per Linear Yard: 17.87

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number CP-V-503
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details