Green Textile Associates, Inc. CP-S-2013

Description
Structure: Sherpa Overall Width: 45 Cuttable Width: 43 Weight per Linear Yard: 8.3
Description
Structure: Sherpa Overall Width: 45 Cuttable Width: 43 Weight per Linear Yard: 8.3

Suppliers

Company
Product
Description
Supplier Links
Structure: Sherpa Overall Width: 45 Cuttable Width: 43 Weight per Linear Yard: 8.3

Structure: Sherpa
Overall Width: 45
Cuttable Width: 43
Weight per Linear Yard: 8.3

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number CP-S-2013
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details