Green Textile Associates, Inc. C-FSJ-513

Description
Structure: Jersey Overall Width: 28 Cuttable Width: 28 Weight per Linear Yard: 3.89
Description
Structure: Jersey Overall Width: 28 Cuttable Width: 28 Weight per Linear Yard: 3.89

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 28 Cuttable Width: 28 Weight per Linear Yard: 3.89

Structure: Jersey
Overall Width: 28
Cuttable Width: 28
Weight per Linear Yard: 3.89

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number C-FSJ-513
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details