Green Textile Associates, Inc. C-DOT-2250

Description
Structure: Jacquard Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 12.01
Description
Structure: Jacquard Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 12.01

Suppliers

Company
Product
Description
Supplier Links
Structure: Jacquard Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 12.01

Structure: Jacquard
Overall Width: 66
Cuttable Width: 64
Weight per Linear Yard: 12.01

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number C-DOT-2250
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Premium Grade Fiberglass Paper - CERMEX® PR1000-P - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details