Green Textile Associates, Inc. BJ-1240

Description
Structure: Velour Overall Width: 84 Cuttable Width: 82 Weight per Linear Yard: 16.5
Description
Structure: Velour Overall Width: 84 Cuttable Width: 82 Weight per Linear Yard: 16.5

Suppliers

Company
Product
Description
Supplier Links
Structure: Velour Overall Width: 84 Cuttable Width: 82 Weight per Linear Yard: 16.5

Structure: Velour
Overall Width: 84
Cuttable Width: 82
Weight per Linear Yard: 16.5

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number BJ-1240
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details