Green Textile Associates, Inc. BJ-1234

Description
Structure: Jacquard Overall Width: 68 Cuttable Width: 66 Weight per Linear Yard: 13.49
Description
Structure: Jacquard Overall Width: 68 Cuttable Width: 66 Weight per Linear Yard: 13.49

Suppliers

Company
Product
Description
Supplier Links
Structure: Jacquard Overall Width: 68 Cuttable Width: 66 Weight per Linear Yard: 13.49

Structure: Jacquard
Overall Width: 68
Cuttable Width: 66
Weight per Linear Yard: 13.49

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number BJ-1234
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Woven Silica Fabrics - SILTEX® 70-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details